- Microcontroller IC
RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT LQFP
IC MCU 32BIT LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F701423EAFB-C#BA1-ND | R7F701423EAFB-C#BA1 | R7F701423EAFB-C#BA1 | R7F701423EAFB-C#BA1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 16x12b | |||
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM | 4000 KB |