IC MCU 32BIT 3.75MB FLASH 272BGA
RH850G3M RH850/D1M Microcontroller IC 32-Bit Single-Core 160MHz 3.75MB (3.75M x 8) FLASH 272-BGA (21x21)
IC MCU 32BIT 3.75MB FLASH 272BGA
IC MCU 32BIT 3.75MB FLASH 272BGA
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701406EABG-C#BC1 | R7F701406EABG-C#BC1 | R7F701406EABG-C#BC1 | R7F701406EABG-C#BC1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts |