RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT LFQFP
IC MCU 32BIT LFQFP
IC MCU 32BIT 4MB FLASH 176LFQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701403EAFB#KA0 | R7F701403EAFB#KA0 | R7F701403EAFB#KA0 | R7F701403EAFB#KA0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 512 KB | 512 KB | 512 KB | |
| I/O Ports | 126 | 126 |