IC MCU 32BIT 4MB FLASH 176LFQFP
IC MCU 32BIT 4MB FLASH 176LFQFP
RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701403EAFB-C#KA1 | R7F701403EAFB-C#KA1 | R7F701403EAFB-C#KA1 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 512 KB | 512 KB |