IC MCU 32BIT 4MB FLASH 176LFQFP Product overview: R7F701403EAFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F701403EAFB#AA
Manufacturer: Renesas Electronics America
Win Source Part Number: 891129-R7F701403EAFB
Features: series Microcontroller IC
Package: Tray
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
IC MCU 32BIT LFQFP
IC MCU 32BIT LFQFP
IC MCU 32BIT 4MB FLASH 176LFQFP
RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R7F701403EAFB#AA0 | 891129-R7F701403EAFB#AA0 | R7F701403EAFB#AA0 | R7F701403EAFB#AA0 | R7F701403EAFB#AA0 | R7F701403EAFB#AA0 |
| Product Name | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R7F701403EAFB#AA0 | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Package Type | Other; Tray | QFP | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |