Manufacturer: Renesas Electronics America
Win Source Part Number: 891128-R7F701401EAFB
Features: series Microcontroller IC
Package: Tray
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R7F701401EAFB#KA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F701401EAFB#KA
IC MCU 32BIT LFQFP
IC MCU 32BIT LFQFP
RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 891128-R7F701401EAFB#KA0 | 685-R7F701401EAFB#KA0 | R7F701401EAFB#KA0 | R7F701401EAFB#KA0 | R7F701401EAFB#KA0 |
| Product Name | Embedded - Embedded - Microcontrollers - R7F701401EAFB#KA0 | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 256 KB | 256 KB | 256 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Package Type | Other; Tray | QFP | QFP; Other; 144-LQFP |