RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT LFQFP
IC MCU 32BIT LFQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701401EAFB#BA0 | R7F701401EAFB#BA0 | R7F701401EAFB#BA0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 256 KB | 256 KB |