IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R7F701401EAFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F701401EAFB#AA
IC MCU 32BIT LFQFP
IC MCU 32BIT LFQFP
IC MCU 32BIT 2MB FLASH 144LFQFP
RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R7F701401EAFB#AA0 | R7F701401EAFB#AA0 | R7F701401EAFB#AA0 | R7F701401EAFB#AA0 | R7F701401EAFB#AA0 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |