Renesas Electronics Corporation Microcontrollers R7F701381EAFP-C#BA2

Description
RH850G3M RH850/P1M-E Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RH850G3M RH850/P1M-E Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F701381EAFP-C#BA2-ND - DigiKey
Thief River Falls, MN, United States
RH850G3M RH850/P1M-E Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RH850G3M RH850/P1M-E Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7F701381EAFP-C#BA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F701381EAFP-C#BA2
Microcontrollers R7F701381EAFP-C#BA2
RH850G3M RH850/P1M-E Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RH850G3M RH850/P1M-E Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Embedded - Microcontrollers - R7F701381EAFP-C#BA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F701381EAFP-C#BA2
Embedded - Microcontrollers R7F701381EAFP-C#BA2
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F701381EAFP-C#BA2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F701381EAFP-C#BA2
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F701381EAFP-C#BA2
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F701381EAFP-C#BA2-ND R7F701381EAFP-C#BA2 R7F701381EAFP-C#BA2 R7F701381EAFP-C#BA2
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz
Bits Other; A/D 24x12b
RAM 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details