Renesas Electronics Corporation Microcontrollers R7F701380EAFP-C#BA2

Description
IC MCU 32BIT 2MB FLASH 144LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 144LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F701380EAFP-C#BA2-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Buy Now Datasheet
Microcontrollers - R7F701380EAFP-C#BA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F701380EAFP-C#BA2
Microcontrollers R7F701380EAFP-C#BA2
G3M RH850/P1M-E Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

G3M RH850/P1M-E Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F701380EAFP-C#BA2-ND R7F701380EAFP-C#BA2
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz
Bits Other; A/D 24x12b
RAM 192 KB 192 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8EMCBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details