IC MCU 32BIT 2MB FLASH 144LFQFP
IC MCU 32BIT 2MB FLASH 144LFQFP
RH850G3M RH850/P1M-E Microcontroller IC 32-Bit Single-Core 160MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701379EAFP-C#AA2 | R7F701379EAFP-C#AA2 | R7F701379EAFP-C#AA2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 160 MHz | 160 MHz | |
| RAM | 192 KB | 192 KB | |
| Supply Voltage | 5.5 to 3 volts |