RH850G3M RH850/P1M Microcontroller IC 32-Bit Single-Core 160MHz 2MB (2M x 8) FLASH 144-LFQFP (16x16)
IC MCU 32BIT 2MB FLASH 144LFQFP
IC MCU 32BIT 2MB FLASH 144LFQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701319EAFP-C#AA1 | R7F701319EAFP-C#AA1 | R7F701319EAFP-C#AA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 160 MHz | 160 MHz | |
| RAM | 128 KB | 128 KB |