Renesas Electronics Corporation Microcontrollers R7F7010554AFP-C#AA4

Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Datasheet
Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7F7010554AFP-C#AA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010554AFP-C#AA4
Microcontrollers R7F7010554AFP-C#AA4
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Embedded - Microcontrollers - R7F7010554AFP-C#AA4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010554AFP-C#AA4
Embedded - Microcontrollers R7F7010554AFP-C#AA4
IC MCU 32BIT FLASH SMD

IC MCU 32BIT FLASH SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7010554AFP-C#AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7010554AFP-C#AA4
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010554AFP-C#AA4
IC MCU 32BIT FLASH SMD

IC MCU 32BIT FLASH SMD

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7F7010554AFP-C#AA4 R7F7010554AFP-C#AA4 R7F7010554AFP-C#AA4
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active
Clock Speed 96 MHz 96 MHz
RAM 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers