IC MCU 32BIT FLASH SMD
IC MCU 32BIT FLASH SMD
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 96MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010544AFP-C#AA4 | R7F7010544AFP-C#AA4 | R7F7010544AFP-C#AA4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 96 MHz | 96 MHz | |
| RAM | 160 KB | 160 KB | |
| Supply Voltage | 5.5 to 3 volts |