Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010433AFP-C#AA2

Description
IC MCU 32BIT FLASH SMD
Datasheet
Description
IC MCU 32BIT FLASH SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7010433AFP-C#AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7010433AFP-C#AA2
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010433AFP-C#AA2
IC MCU 32BIT FLASH SMD

IC MCU 32BIT FLASH SMD

Supplier's Site
Embedded - Microcontrollers - R7F7010433AFP-C#AA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010433AFP-C#AA2
Embedded - Microcontrollers R7F7010433AFP-C#AA2
IC MCU 32BIT FLASH SMD

IC MCU 32BIT FLASH SMD

Supplier's Site Datasheet
Microcontrollers - R7F7010433AFP-C#AA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010433AFP-C#AA2
Microcontrollers R7F7010433AFP-C#AA2
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 96MHz 1MB (1M x 8) FLASH 80-LFQFP (12x12)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 96MHz 1MB (1M x 8) FLASH 80-LFQFP (12x12)

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7F7010433AFP-C#AA2 R7F7010433AFP-C#AA2 R7F7010433AFP-C#AA2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Life Cycle Stage Active Active
Clock Speed 96 MHz 96 MHz
RAM 128 KB 128 KB
Supply Voltage 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - C165LFHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers