RH850G3K RH850/F1x Microcontroller IC 32-Bit 96MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | R7F7010423AFP-C#KAT |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 96 MHz |
| RAM | 96 KB |