ERROR: no product mention
IC MCU 32BIT 768KB FLASH 80LFQFP
IC MCU 32BIT 768KB FLASH 80LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010423AFP-C#AA2 | R7F7010423AFP-C#AA2 | R7F7010423AFP-C#AA2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 96 KB | 96 KB | |
| Supply Voltage | 5.5 to 3 volts |