Renesas Electronics Corporation Microcontrollers R7F7010423AFP#AA1

Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)
Request a Quote Datasheet
Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7F7010423AFP#AA1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7F7010423AFP#AA1-ND
Microcontrollers R7F7010423AFP#AA1-ND
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)

Buy Now
Microcontrollers - R7F7010423AFP#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010423AFP#AA1
Microcontrollers R7F7010423AFP#AA1
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 80-LFQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7010423AFP#AA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7010423AFP#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010423AFP#AA1
IC MCU 32BIT 768KB FLASH 80LFQFP

IC MCU 32BIT 768KB FLASH 80LFQFP

Supplier's Site
Embedded - Microcontrollers - R7F7010423AFP#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010423AFP#AA1
Embedded - Microcontrollers R7F7010423AFP#AA1
IC MCU 32BIT 768KB FLASH 80LFQFP

IC MCU 32BIT 768KB FLASH 80LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7F7010423AFP#AA1-ND R7F7010423AFP#AA1 R7F7010423AFP#AA1 R7F7010423AFP#AA1
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 14x10b, 11x12b
RAM 96 KB 96 KB 96 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details