Renesas Electronics Corporation Microcontrollers R7F7010343AFP#AA4

Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7F7010343AFP#AA4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7F7010343AFP#AA4-ND
Microcontrollers R7F7010343AFP#AA4-ND
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7010343AFP#AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7010343AFP#AA4
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010343AFP#AA4
IC MCU 32BIT 1.5MB FLSH 176LFQFP

IC MCU 32BIT 1.5MB FLSH 176LFQFP

Supplier's Site
Microcontrollers - R7F7010343AFP#AA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010343AFP#AA4
Microcontrollers R7F7010343AFP#AA4
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - R7F7010343AFP#AA4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010343AFP#AA4
Embedded - Microcontrollers R7F7010343AFP#AA4
IC MCU 32BIT 1.5MB FLSH 176LFQFP

IC MCU 32BIT 1.5MB FLSH 176LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7F7010343AFP#AA4-ND R7F7010343AFP#AA4 R7F7010343AFP#AA4 R7F7010343AFP#AA4
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 28x10b, 32x12b
RAM 160 KB 160 KB 160 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - CG7392AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details