IC MCU 32BIT 1MB FLASH 176LFQFP
IC MCU 32BIT 1MB FLASH 176LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010333AFP-C#AA4 | R7F7010333AFP-C#AA4 | R7F7010333AFP-C#AA4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 128 KB | 128 KB | |
| Supply Voltage | 5.5 to 3 volts |