RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 1MB FLASH 176LFQFP
IC MCU 32BIT 1MB FLASH 176LFQFP
IC MCU 32BIT 1MB FLASH 176LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010333AFP#AA4-ND | R7F7010333AFP#AA4 | R7F7010333AFP#AA4 | R7F7010333AFP#AA4 | R7F7010333AFP#AA4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 28x10b, 32x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 1000 KB |