RH850G3K RH850/F1L Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT FLASH LFQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010294AFP-C#AA4 | R7F7010294AFP-C#AA4 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 80 MHz | 80 MHz |
| RAM | 128 KB | 128 KB |
| I/O Ports | 120 |