RH850G3K Automotive, AEC-Q100, RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH
IC Microcontroller 32BIT
RH850G3K Automotive, AEC-Q100, RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH
IC MCU 32BIT 1MB FLASH 144LQFP
32-bit Microcontrollers - MCU 32BIT MCU RH850/F1L 144LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010293AFP#AA4-ND | R7F7010293AFP#AA4 | R7F7010293AFP#AA4 | R7F7010293AFP#AA4 | R7F7010293AFP#AA4 | R7F7010293AFP#AA4 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; A/D 24x10b, 24x12b | |||||
| RAM | 128 KB | 128 KB | 128 KB | |||
| ROM | 1000 KB |