Renesas Electronics Corporation Microcontrollers R7F7010283AFP#AA4

Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7F7010283AFP#AA4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7F7010283AFP#AA4-ND
Microcontrollers R7F7010283AFP#AA4-ND
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-R7F7010283AFP#AA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-R7F7010283AFP#AA4
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-R7F7010283AFP#AA4
IC MCU 32BIT 768KB FLSH 144LFQFP Product overview: R7F7010283AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010283AFP#AA 4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLSH 144LFQFP Product overview: R7F7010283AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010283AFP#AA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R7F7010283AFP#AA4 - Rochester Electronics
Newburyport, MA, United States
IC Microcontroller 32BIT

IC Microcontroller 32BIT

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R7F7010283AFP#AA4 - 891126-R7F7010283AFP#AA4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R7F7010283AFP#AA4
891126-R7F7010283AFP#AA4
Embedded - Embedded - Microcontrollers - R7F7010283AFP#AA4 891126-R7F7010283AFP#AA4
Manufacturer: Renesas Electronics America Win Source Part Number: 891126-R7F7010283AFP #AA4 Series: RH850/F1x Operating Temperature Range: -40°C ~ 105°C (TA) Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20) Core Processor: RH850G3K Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 120 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 24x10b, 24x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: R7F7010283 Categories: Integrated Circuits (ICs) Case / Package: 144-LFQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891126-R7F7010283AFP#AA4
Series: RH850/F1x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Core Processor: RH850G3K
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 120
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 24x10b, 24x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: R7F7010283
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Embedded - Microcontrollers - R7F7010283AFP#AA4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010283AFP#AA4
Embedded - Microcontrollers R7F7010283AFP#AA4
IC MCU 32BIT 768KB FLSH 144LFQFP

IC MCU 32BIT 768KB FLSH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7010283AFP#AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7010283AFP#AA4
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010283AFP#AA4
IC MCU 32BIT 768KB FLSH 144LFQFP

IC MCU 32BIT 768KB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R7F7010283AFP#AA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010283AFP#AA4
Microcontrollers R7F7010283AFP#AA4
RH850G3K RH850/F1x Microcontroller IC 32-Bit 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RH850G3K RH850/F1x Microcontroller IC 32-Bit 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now
Microcontrollers - R7F7010283AFP#AA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010283AFP#AA4
Microcontrollers R7F7010283AFP#AA4
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7F7010283AFP#AA4-ND 685-R7F7010283AFP#AA4 R7F7010283AFP#AA4 891126-R7F7010283AFP#AA4 R7F7010283AFP#AA4 R7F7010283AFP#AA4 R7F7010283AFP#AA4 R7F7010283AFP#AA4
Product Name Microcontrollers 32-bit 32BIT 768KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R7F7010283AFP#AA4 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 24x10b, 24x12b
RAM 96 KB 96 KB 768 KB 96 KB 96 KB 96 KB
ROM 768 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details