RH850G3K RH850/F1L Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | R7F7010254AFP-C#AA2 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 80 MHz |
| RAM | 128 KB |