IC MCU 32BIT 768KB FLSH 100LFQFP
IC MCU 32BIT 768KB FLSH 100LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 768KB FLSH 100LFQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010243AFE#KA2 | R7F7010243AFE#KA2 | R7F7010243AFE#KA2 | R7F7010243AFE#KA2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| RAM | 96 KB | 96 KB | 96 KB | |
| Supply Voltage | 5.5 to 3 volts | 3 to 5.5 volts | ||
| Package Type | QFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |