IC MCU 32BIT FLASH SMD Product overview: R7F7010234AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, SMD, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, SMD, 32BIT, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010234AFP#AA
R7F7010 - IC Microcontroller 32BIT
Manufacturer: Renesas Electronics America
Win Source Part Number: 835008-R7F7010234AFP
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
IC MCU 32BIT FLASH SMD
IC MCU 32BIT FLASH SMD
RH850G3KH RH850/F1L Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R7F7010234AFP#AA4 | R7F7010234AFP#AA4 | 835008-R7F7010234AFP#AA4 | R7F7010234AFP#AA4 | R7F7010234AFP#AA4 | R7F7010234AFP#AA4 | R7F7010234AFP#AA4 | R7F7010234AFP#AA4 |
| Product Name | 32-bit SMD 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R7F7010234AFP#AA4 | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Package Type | Other; Tray | QFP; Other; LQFP100 | QFP; Other; 100-LQFP | |||||
| Life Cycle Stage | EOL/LTB | Last Shipments | Removed; Obsolete | Removed; Obsolete | ||||
| Data Bus | 32 Bit; 32-Bit | |||||||
| Clock Speed | 80 MHz |