RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT FLASH SMD
IC MCU 32BIT FLASH SMD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010224AFP-C#AA4 | R7F7010224AFP-C#AA4 | R7F7010224AFP-C#AA4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 48 KB | 48 KB |