Renesas Electronics Corporation 32-bit 32BIT 1MB Embedded Microcontroller MCU R7F7010204AFP-C#AA2

Description
IC MCU 32BIT 1MB FLASH 80LFQFP Product overview: R7F7010204AFP-C#AA2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010204AFP-C# AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 80LFQFP Product overview: R7F7010204AFP-C#AA2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010204AFP-C# AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R7F7010204AFP-C#AA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R7F7010204AFP-C#AA2
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R7F7010204AFP-C#AA2
IC MCU 32BIT 1MB FLASH 80LFQFP Product overview: R7F7010204AFP-C#AA2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010204AFP-C# AA2 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 80LFQFP Product overview: R7F7010204AFP-C#AA2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010204AFP-C#AA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087493-R7F7010204AFP-C#AA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087493-R7F7010204AFP-C#AA2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087493-R7F7010204AFP-C#AA2
Win Source Part Number: 1087493-R7F7010204AF P-C#AA2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RH850/F1L Core Processor: RH850G3K Speed: 80MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 128K x 8 Data Converters: A/D 14x12b, 11x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LFQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Fake Threat In the Open Market: 50 pct. Mfr: Renesas Electronics America Inc Other Names: 559-R7F7010204AFP-C# AA2

Win Source Part Number: 1087493-R7F7010204AFP-C#AA2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RH850/F1L
Core Processor: RH850G3K
Speed: 80MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 128K x 8
Data Converters: A/D 14x12b, 11x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LFQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Fake Threat In the Open Market: 50 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-R7F7010204AFP-C#AA2

Buy Now
Embedded - Microcontrollers - R7F7010204AFP-C#AA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010204AFP-C#AA2
Embedded - Microcontrollers R7F7010204AFP-C#AA2
IC MCU 32BIT FLASH SMD

IC MCU 32BIT FLASH SMD

Supplier's Site Datasheet
Microcontrollers - R7F7010204AFP-C#AA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010204AFP-C#AA2
Microcontrollers R7F7010204AFP-C#AA2
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 80-LFQFP (12x12)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 80-LFQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7010204AFP-C#AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7010204AFP-C#AA2
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010204AFP-C#AA2
IC MCU 32BIT FLASH SMD

IC MCU 32BIT FLASH SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7F7010204AFP-C#AA2 1087493-R7F7010204AFP-C#AA2 R7F7010204AFP-C#AA2 R7F7010204AFP-C#AA2 R7F7010204AFP-C#AA2
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 128 KB 1000 KB 128 KB 128 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Package Type Other; Tray QFP; Other; 80-LQFP QFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers