RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 512KB FLASH 80LFQFP
IC MCU 32BIT 512KB FLASH 80LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 512KB FLASH 80LFQFP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010184AFP#AA4-ND | R7F7010184AFP#AA4 | R7F7010184AFP#AA4 | R7F7010184AFP#AA4 | R7F7010184AFP#AA4 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 14x10b, 11x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |