IC MCU 32BIT 768KB FLASH 64LFQFP Product overview: R7F7010143AFP#AA2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010143AFP#AA
R7F7010 - IC Microcontroller 32BIT
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)
Win Source Part Number: 1087489-R7F7010143AF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RH850/F1L
Core Processor: RH850G3K
Speed: 80MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 49
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 96K x 8
Data Converters: A/D 11x10b, 10x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R7F7010143
Product Status: Last Time Buy
IC MCU 32BIT 768KB FLASH 64LFQFP
RH850G3K RH850/F1x Microcontroller IC 32-Bit 80MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 768KB FLASH 64LFQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R7F7010143AFP#AA2 | R7F7010143AFP#AA2 | R7F7010143AFP#AA2-ND | 1087489-R7F7010143AFP#AA2 | R7F7010143AFP#AA2 | R7F7010143AFP#AA2 | R7F7010143AFP#AA2 | R7F7010143AFP#AA2 |
| Product Name | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| RAM | 96 KB | 96 KB | 768 KB | 96 KB | 96 KB | 96 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | ||||
| Package Type | Other; Tray | QFP; Other; LQFP64 | LFQP; Other; 64-LQFP | QFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |