RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LFQFP
IC MCU 32BIT 512KB FLASH 64LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010133AFP#AA2-ND | R7F7010133AFP#AA2 | R7F7010133AFP#AA2 | R7F7010133AFP#AA2 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 11x10b, 10x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |