Renesas Electronics Corporation 32-bit 32BIT 256KB Embedded Microcontroller MCU R7F7010113AFP#AA4

Description
IC MCU 32BIT 256KB FLASH Product overview: R7F7010113AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010113AFP#AA 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH Product overview: R7F7010113AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010113AFP#AA 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R7F7010113AFP#AA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R7F7010113AFP#AA4
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R7F7010113AFP#AA4
IC MCU 32BIT 256KB FLASH Product overview: R7F7010113AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010113AFP#AA 4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH Product overview: R7F7010113AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010113AFP#AA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R7F7010113AFP#AA4 - 891123-R7F7010113AFP#AA4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R7F7010113AFP#AA4
891123-R7F7010113AFP#AA4
Embedded - Embedded - Microcontrollers - R7F7010113AFP#AA4 891123-R7F7010113AFP#AA4
Manufacturer: Renesas Electronics America Win Source Part Number: 891123-R7F7010113AFP #AA4 Series: RH850/F1x Operating Temperature Range: -40°C ~ 105°C (TA) Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH Core Processor: RH850G3K Speed: 80MHz Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 49 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 11x10b, 10x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891123-R7F7010113AFP#AA4
Series: RH850/F1x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH
Core Processor: RH850G3K
Speed: 80MHz
Package: Tray
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 49
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 11x10b, 10x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
 - R7F7010113AFP#AA4 - Rochester Electronics
Newburyport, MA, United States
R7F7010 - IC Microcontroller 32BIT

R7F7010 - IC Microcontroller 32BIT

Supplier's Site Datasheet
Microcontrollers - R7F7010113AFP#AA4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7F7010113AFP#AA4-ND
Microcontrollers R7F7010113AFP#AA4-ND
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH

Buy Now
Microcontrollers - R7F7010113AFP#AA4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7F7010113AFP#AA4
Microcontrollers R7F7010113AFP#AA4
IC MCU 32BIT 256KB FLASH

IC MCU 32BIT 256KB FLASH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7010113AFP#AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7010113AFP#AA4
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010113AFP#AA4
IC MCU 32BIT 256KB FLASH

IC MCU 32BIT 256KB FLASH

Supplier's Site
Embedded - Microcontrollers - R7F7010113AFP#AA4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010113AFP#AA4
Embedded - Microcontrollers R7F7010113AFP#AA4
IC MCU 32BIT 256KB FLASH

IC MCU 32BIT 256KB FLASH

Supplier's Site Datasheet
Microcontrollers - R7F7010113AFP#AA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010113AFP#AA4
Microcontrollers R7F7010113AFP#AA4
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Microcontrollers - R7F7010113AFP#AA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010113AFP#AA4
Microcontrollers R7F7010113AFP#AA4
RH850G3K RH850/F1x Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

RH850G3K RH850/F1x Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7F7010113AFP#AA4 891123-R7F7010113AFP#AA4 R7F7010113AFP#AA4 R7F7010113AFP#AA4-ND R7F7010113AFP#AA4 R7F7010113AFP#AA4 R7F7010113AFP#AA4 R7F7010113AFP#AA4 R7F7010113AFP#AA4
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R7F7010113AFP#AA4 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Package Type Other; Tray QFP; Other; LQFP64 QFP; Other; 64-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details