IC MCU 32BIT FLASH LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010104AFP#AA4 | R7F7010104AFP#AA4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | Last Time Buy |
| Clock Speed | 80 MHz | 80 MHz |
| RAM | 64 KB | 64 KB |
| ROM Type | Flash; FLASH |