RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LFQFP
IC MCU 32BIT 256KB FLASH 48LFQFP
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7010083AFP#KA2-ND | R7F7010083AFP#KA2 | R7F7010083AFP#KA2 | R7F7010083AFP#KA2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 4x10b, 8x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |