Renesas Electronics Corporation Microcontrollers R7F7010083AFP#AA4

Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7F7010083AFP#AA4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7F7010083AFP#AA4-ND
Microcontrollers R7F7010083AFP#AA4-ND
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R7F7010083AFP#AA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R7F7010083AFP#AA4
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R7F7010083AFP#AA4
IC MCU 32BIT 256KB FLASH 48LFQFP Product overview: R7F7010083AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010083AFP#AA 4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48LFQFP Product overview: R7F7010083AFP#AA4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7010083AFP#AA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R7F7010083AFP#AA4 - 891122-R7F7010083AFP#AA4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R7F7010083AFP#AA4
891122-R7F7010083AFP#AA4
Embedded - Embedded - Microcontrollers - R7F7010083AFP#AA4 891122-R7F7010083AFP#AA4
Manufacturer: Renesas Electronics America Win Source Part Number: 891122-R7F7010083AFP #AA4 Series: RH850/F1x Operating Temperature Range: -40°C ~ 105°C (TA) Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7) Core Processor: RH850G3K Speed: 80MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 33 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 Data Converters: A/D 4x10b, 8x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: R7F7010083 Categories: Integrated Circuits (ICs) Case / Package: 48-LFQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891122-R7F7010083AFP#AA4
Series: RH850/F1x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: RH850G3K series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Core Processor: RH850G3K
Speed: 80MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 33
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
Data Converters: A/D 4x10b, 8x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: R7F7010083
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - R7F7010083AFP#AA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7010083AFP#AA4
Microcontrollers R7F7010083AFP#AA4
RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

RH850G3K RH850/F1L Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R7F7010083AFP#AA4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7010083AFP#AA4
Embedded - Microcontrollers R7F7010083AFP#AA4
IC MCU 32BIT 256KB FLASH 48LFQFP

IC MCU 32BIT 256KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7010083AFP#AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7010083AFP#AA4
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7010083AFP#AA4
IC MCU 32BIT 256KB FLASH 48LFQFP

IC MCU 32BIT 256KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7F7010083AFP#AA4-ND 685-R7F7010083AFP#AA4 891122-R7F7010083AFP#AA4 R7F7010083AFP#AA4 R7F7010083AFP#AA4 R7F7010083AFP#AA4
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R7F7010083AFP#AA4 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 4x10b, 8x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB
ROM 256 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details