16BIT MCU RL78/G24 128K 32HWQFN
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7F101GBG2DNP#HA0TR-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 48 MHz |
| Bits | 8 Bit; Other; A/D 16x8/10b/12b; D/A 3x8b/10b |
| RAM | 12 KB |
| ROM | 128 KB |