RENESAS ELECTRONICS CORPORATION
R7F100LLJ3CFA#BA0 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R7F100LLJ3CFA#BA0
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R7F100LLJ3CFA#BA0-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
16 Bit
|
|
Clock Speed
|
24 MHz
|
|
Bits
|
8 Bit; Other; A/D 10x12b; D/A 3x8b
|
|
RAM
|
32 KB
|
|
ROM
|
256 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Life Cycle Stage
Active
Supply Voltage
3.6 to 3 volts
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
Data Bus
64 Bit; 64bit
Package Type
Other; Tdfn
Pin Count
8
View Details
Data Bus
8 Bit
Clock Speed
8.38 MHz
RAM
62 KB
View Details
2 suppliers