RENESAS ELECTRONICS CORPORATION
R7F100GSK3CFB#UA0 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R7F100GSK3CFB#UA0
Description
R7F100GSK3CFB#UA0
Request a Quote
Email Supplier
Datasheet
Description
R7F100GSK3CFB#UA0
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R7F100GSK3CFB#UA0-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
16 Bit
|
|
Clock Speed
|
32 MHz
|
|
Bits
|
8 Bit; Other; A/D 26x8/10/12b; D/A 2x8b
|
|
RAM
|
32 KB
|
|
ROM
|
384 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Life Cycle Stage
Removed
Supply Voltage
3.6 to 2 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Data Bus
16 Bit
Clock Speed
25 MHz
RAM
2 KB
View Details
4 suppliers
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details