Renesas Electronics Corporation Microcontrollers R7F100GMK2DFB#HA0

Description
IC MCU 16BIT 384KB FLASH 80LQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 384KB FLASH 80LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F100GMK2DFB#HA0TR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 384KB FLASH 80LQFP

IC MCU 16BIT 384KB FLASH 80LQFP

Buy Now Datasheet
Microcontrollers - R7F100GMK2DFB#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F100GMK2DFB#HA0
Microcontrollers R7F100GMK2DFB#HA0
RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 80-LFQFP (12x12)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F100GMK2DFB#HA0TR-ND R7F100GMK2DFB#HA0
Product Name Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 17x8/10b/12b; D/A 2x8b
RAM 32 KB 32 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details