RENESAS ELECTRONICS CORPORATION
R7F100GLH2DFA#UA0 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R7F100GLH2DFA#UA0
Description
R7F100GLH2DFA#UA0
Request a Quote
Email Supplier
Datasheet
Description
R7F100GLH2DFA#UA0
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R7F100GLH2DFA#UA0-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
16 Bit
|
|
Clock Speed
|
32 MHz
|
|
Bits
|
8 Bit; Other; A/D 12x8/10b/12b; D/A 2x8b
|
|
RAM
|
20 KB
|
|
ROM
|
192 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit
Clock Speed
16.38 MHz
RAM
96 KB
View Details
2 suppliers
Data Bus
16 Bit; 32 Bit; 16 bit, 32bit
RAM
4 KB
ROM
32 KB
View Details
Data Bus
16 Bit
Clock Speed
16 MHz
RAM
64 KB
View Details
5 suppliers