16BIT MCU RL78/G23 128K 64WFLGA
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7F100GLG3CLA#BC0-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 32 MHz |
| Bits | 8 Bit; Other; A/D 12x8/10b/12b; D/A 2x8b |
| RAM | 16 KB |
| ROM | 128 KB |