Renesas Electronics Corporation Microcontrollers R7F100GLG2DFB#AA0

Description
RL78 - Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RL78 - Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F100GLG2DFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
RL78 - Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RL78 - Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Microcontrollers - 2174404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2174404
Microcontrollers 2174404
16 BIT MCU RL78/G23 128K 64LFQFP

16 BIT MCU RL78/G23 128K 64LFQFP

Supplier's Site
Microcontrollers - 2174405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2174405
Microcontrollers 2174405
16 BIT MCU RL78/G23 128K 64LFQFP

16 BIT MCU RL78/G23 128K 64LFQFP

Supplier's Site
Microcontrollers - 2174405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2174405P
Microcontrollers 2174405P
16 BIT MCU RL78/G23 128K 64LFQFP

16 BIT MCU RL78/G23 128K 64LFQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263673-R7F100GLG2DFB#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263673-R7F100GLG2DFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263673-R7F100GLG2DFB#AA0
Win Source Part Number: 1263673-R7F100GLG2DF B#AA0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 12x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7F100GLG2DFB# AA0,559-R7F100GLG2DF B#AA0

Win Source Part Number: 1263673-R7F100GLG2DFB#AA0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 12x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7F100GLG2DFB#AA0,559-R7F100GLG2DFB#AA0

Buy Now Datasheet
128KB Embedded Microcontroller MCU - 685-R7F100GLG2DFB#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-R7F100GLG2DFB#AA0
128KB Embedded Microcontroller MCU 685-R7F100GLG2DFB#AA0
IC MCU 8/16BT 128KB FLSH 64LFQFP Product overview: R7F100GLG2DFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F100GLG2DFB#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 8/16BT 128KB FLSH 64LFQFP Product overview: R7F100GLG2DFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F100GLG2DFB#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R7F100GLG2DFB#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7F100GLG2DFB#AA0
Microcontrollers R7F100GLG2DFB#AA0
16 BIT MCU RL78/G23 128K 64LFQFP

16 BIT MCU RL78/G23 128K 64LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R7F100GLG2DFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F100GLG2DFB#AA0
Embedded - Microcontrollers R7F100GLG2DFB#AA0
16 BIT MCU RL78/G23 128K 64LFQFP

16 BIT MCU RL78/G23 128K 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F100GLG2DFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F100GLG2DFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F100GLG2DFB#AA0
IC MCU 8/16BT 128KB FLSH 64LFQFP

IC MCU 8/16BT 128KB FLSH 64LFQFP

Supplier's Site
Microcontrollers - R7F100GLG2DFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F100GLG2DFB#AA0
Microcontrollers R7F100GLG2DFB#AA0
RL78 - Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RL78 - Microcontroller IC 8/16-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F100GLG2DFB#AA0-ND 2174404 1263673-R7F100GLG2DFB#AA0 685-R7F100GLG2DFB#AA0 R7F100GLG2DFB#AA0 R7F100GLG2DFB#AA0 R7F100GLG2DFB#AA0 R7F100GLG2DFB#AA0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 16 Bit; 16bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 12x12b; D/A 2x8b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details