16-BIT GENERAL MCURL78/G23 96K 4
IC MCU 16BIT 96KB FLASH 40WFQFN
RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F100GEF2DNP#HA0CT-ND | R7F100GEF2DNP#HA0 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 9x10b, 8x12b; D/A 2x8b | |
| RAM | 12 KB | 12 KB |
| ROM | 96 KB |