16BIT MCU RL78/G23 256K 36WFLGA
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7F100GCJ2DLA#HC0TR-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 32 MHz |
| Bits | 8 Bit; Other; A/D 8x8/10b/12b; D/A 2x8b |
| RAM | 24 KB |
| ROM | 256 KB |