Renesas Electronics Corporation Microcontrollers R7F0E015D2CFP#AA1

Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F0E015D2CFP#AA1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F0E015D2CFP#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F0E015D2CFP#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F0E015D2CFP#AA1
IC MCU 32BIT 1.5MB FLSH 100LFQFP

IC MCU 32BIT 1.5MB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R7F0E015D2CFP#AA1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7F0E015D2CFP#AA1
Microcontrollers R7F0E015D2CFP#AA1
IC MCU 32BIT 1.5MB FLSH 100LFQFP

IC MCU 32BIT 1.5MB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R7F0E015D2CFP#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F0E015D2CFP#AA1
Embedded - Microcontrollers R7F0E015D2CFP#AA1
IC MCU 32BIT 1.5MB FLSH 100LFQFP

IC MCU 32BIT 1.5MB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R7F0E015D2CFP#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F0E015D2CFP#AA1
Microcontrollers R7F0E015D2CFP#AA1
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F0E015D2CFP#AA1-ND R7F0E015D2CFP#AA1 R7F0E015D2CFP#AA1 R7F0E015D2CFP#AA1 R7F0E015D2CFP#AA1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 12x14b SAR; D/A 1x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details