Renesas Electronics Corporation Microcontrollers R7F0E015D2CFB#AA1

Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F0E015D2CFB#AA1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R7F0E015D2CFB#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F0E015D2CFB#AA1
Embedded - Microcontrollers R7F0E015D2CFB#AA1
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F0E015D2CFB#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F0E015D2CFB#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F0E015D2CFB#AA1
IC MCU 32BIT 1.5MB FLSH 144LFQFP

IC MCU 32BIT 1.5MB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R7F0E015D2CFB#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F0E015D2CFB#AA1
Microcontrollers R7F0E015D2CFB#AA1
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 24MHz 1.5MB (1.5M x 8) FLASH 144-LFQFP (20x20)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F0E015D2CFB#AA1-ND R7F0E015D2CFB#AA1 R7F0E015D2CFB#AA1 R7F0E015D2CFB#AA1
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 18x14b SAR; D/A 1x12b
RAM 256 KB 256 KB 256 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details