ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 256KB FLSH 100LFQFP
IC MCU 32BIT 256KB FLSH 100LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F0E01182CFP#AA0-ND | R7F0E01182CFP#AA0 | R7F0E01182CFP#AA0 | R7F0E01182CFP#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | Other; A/D 12x14b SAR | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 256 KB |