Renesas Electronics Corporation Microcontrollers R7F0E01182CFM#AA0

Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F0E01182CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R7F0E01182CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F0E01182CFM#AA0
Microcontrollers R7F0E01182CFM#AA0
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F0E01182CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F0E01182CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F0E01182CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R7F0E01182CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F0E01182CFM#AA0
Embedded - Microcontrollers R7F0E01182CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F0E01182CFM#AA0-ND R7F0E01182CFM#AA0 R7F0E01182CFM#AA0 R7F0E01182CFM#AA0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 8x14b SAR
RAM 128 KB 128 KB 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7072AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details