Renesas Electronics Corporation Microcontrollers R7F0E01082CFM#AA0

Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F0E01082CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R7F0E01082CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F0E01082CFM#AA0
Embedded - Microcontrollers R7F0E01082CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F0E01082CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F0E01082CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F0E01082CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R7F0E01082CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F0E01082CFM#AA0
Microcontrollers R7F0E01082CFM#AA0
ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M0+ RE01 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F0E01082CFM#AA0-ND R7F0E01082CFM#AA0 R7F0E01082CFM#AA0 R7F0E01082CFM#AA0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 8x14b SAR
RAM 128 KB 128 KB 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details